Diode Zener Single 3V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB3V0-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V0-GS08 can be used for catalog matching and distributor lookup.
Diode Zener Single 3V 2% 500mW Quadro
Diode Zener Single 3V 2% 500mW Quadro
Diode Zener Single 3V 2% 500mW Quadro
Zener Diode 3V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 3V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 3V 500mW ±2% Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 057198-TZMB3V0-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 4μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 90 Ohm
Family Name: TZMB3V0
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55B3V0 L0; BZT55B3V0 L1; BZT55B3V0 L1G; BZV55B3V0 L0;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Zener Diodes 3.0 Volt 0.5 Watt
DIODE ZENER 3V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMB3V0-GS08 | 7104339 | 7104339P | TZMB3V0-GS08GITR-ND | 057198-TZMB3V0-GS08 | TZMB3V0-GS08 | TZMB3V0-GS08 |
| Product Name | 3V 500mW Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - TZMB3V0-GS08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | Minimelf | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 3 volts | 3 volts | 3 volts | ||||
| ZZT | 90 ohms | 90 ohms | 90 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts |