Vishay Intertechnology, Inc. Electronic Wholesale - TZMB33 TZMB33

Description
Manufacturer: Vishay Win Source Part Number: 1275186-TZMB33 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1275186-TZMB33 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TZMB33 - 1275186-TZMB33 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZMB33
1275186-TZMB33
Electronic Wholesale - TZMB33 1275186-TZMB33
Manufacturer: Vishay Win Source Part Number: 1275186-TZMB33 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1275186-TZMB33
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1275186-TZMB33
Product Name Electronic Wholesale - TZMB33
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details