Zener Diodes 27 Volt 0.5W 2% Product overview: TZMB27-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB27-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808321-TZMB27-GS08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 27V
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 20V
Zener Diode 27V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 27V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 27V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diodes 27 Volt 0.5W 2%
DIODE ZENER 27V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMB27-GS08 | 808321-TZMB27-GS08 | 112-TZMB27-GS08CT-ND | TZMB27-GS08 | TZMB27-GS08 |
| Product Name | 0.5W Zener Diode | Diodes - Zener - Single - TZMB27-GS08 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 27 volts | 27 volts | 27 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms |