Zener Diode 16V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 16V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 16V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diodes 16 Volt 0.5 Watt 2% Product overview: TZMB16-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB16-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 16 Volt 0.5 Watt 2%
DIODE ZENER 16V 500MW SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMB16-GS18GITR-ND | 287-TZMB16-GS18 | TZMB16-GS18 | TZMB16-GS18 |
| Product Name | Single Zener Diodes | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |
| Package | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| RoHS Compliant | RoHS | |||
| VZ | 16 volts | 16 volts |