Win Source Part Number: 961312-TZMA30-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 12,500
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 22 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZMA30-GS08TZMA30GS0
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TZMA30
ZENER DIODE SOD80 MINIMELF-e2 Product overview: TZMA30-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMA30-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 30V 500mW Surface Mount SOD-80 MiniMELF
DIODE ZENER 30V 500MW SOD80
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 961312-TZMA30-GS08 | 2086-TZMA30-GS08 | TZMA30-GS08-ND | TZMA30-GS08 | TZMA30-GS08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-213AC, MINI-MELF, SOD-80 | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| VZ | 30 volts | 30 volts | 30 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms | ||
| IR | 0.1000 mA | 100 mA |