DIODE ZENER 60V 500MW SOD80
Zener Diode 60V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 60V 500MW SOD80
Zener Diodes 60 Volt 0.5 Watt Product overview: TZM5264B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZM5264B-GS08 can be used for catalog matching and distributor lookup.
ZENER DIODE, 500mW, 60V, SOD-80; Zener Voltage Nom:60V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 60V 500MW SOD80
Zener Diodes 60 Volt 0.5 Watt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZM5264B-GS08DKR-ND | 2086-TZM5264B-GS08 | 22H3789 | TZM5264B-GS08 | TZM5264B-GS08 |
| Product Name | Single Zener Diodes | Zener Diode | Zener Diode, 500Mw, 60V, Sod-80; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 60 volts | 60 volts | |||
| ZZT | 170 ohms | 170 ohms |