The TZM5263B-GS08 is a single Zener diode designed for voltage stabilization applications. It has a nominal Zener voltage of 56V and operates within a Zener voltage range of 56V at a test current of 2.2mA. The diode features a low reverse leakage current of 100nA at 43V, making it suitable for precision applications. It has a maximum power dissipation of 500mW and a maximum forward voltage of 1.1V at 200mA. The device is packaged in a MiniMELF (SOD-80) format, which is suitable for surface mount technology. It operates effectively over a wide temperature range from -65°C to +175°C and has a thermal stability with a temperature coefficient of +0.096%/K. The product is compliant with AEC-Q101 standards, indicating its reliability for automotive applications.
Zener Diodes 56 Volt 0.5 Watt Product overview: TZM5263B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5263B-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798595-TZM5263B-GS08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Family Name: TZM5263B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 150 Ohm
Alternative Parts (Cross-Reference): CDLL5263B; MLL5263B-1; CDLL5263C; ZMM5263A;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 56V 500MW SOD80
Zener Diodes 56 Volt 0.5 Watt
ZENER DIODE, 500mW, 56V, SOD-80; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZM5263B-GS08 | 798595-TZM5263B-GS08 | TZM5263B-GS08-ND | TZM5263B-GS08 | TZM5263B-GS08 | 22H3787 |
| Product Name | Zener Diode | Diodes - Zener - Single - TZM5263B-GS08 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 56V, Sod-80; Zener Voltage Nom Vishay |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | SOD-80; SOD-80 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 56 volts | 56 volts | 56 volts | |||
| ZZT | 150 ohms | 150 ohms | 150 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |