Zener Diode 51V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 51V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 51V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode, 51V V(Z), 5%, 0.5W, Product overview: TZM5262B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5262B-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 51V 500MW SOD80
ZENER DIODE, 500mW, 51V, SOD-80; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZM5262B-GS08TR-ND | 287-TZM5262B-GS08 | TZM5262B-GS08 | 22H3785 |
| Product Name | Single Zener Diodes | 51V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 51V, Sod-80; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 51 volts | 51 volts | ||
| ZZT | 125 ohms | 125 ohms |