Zener Diode 39V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 39V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 39V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes 39 Volt 0.5 Watt
DIODE ZENER 39V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZM5259B-GS08CT-ND | TZM5259B-GS08 | TZM5259B-GS08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| Life Cycle Stage | Active |