DIODE ZENER 28V 500MW SOD80
Zener Diode 28V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 28V 500MW SOD80
DIODE ZENER 28V 500MW SOD80
Zener Diodes 28 Volt 0.5 Watt 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZM5255B-GS18DKR-ND | TZM5255B-GS18 | TZM5255B-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 |