Vishay Intertechnology, Inc. Electronic Wholesale - TZM5250B TZM5250B

Description
Manufacturer: Vishay Win Source Part Number: 1275183-TZM5250B Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1275183-TZM5250B Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TZM5250B - 1275183-TZM5250B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZM5250B
1275183-TZM5250B
Electronic Wholesale - TZM5250B 1275183-TZM5250B
Manufacturer: Vishay Win Source Part Number: 1275183-TZM5250B Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1275183-TZM5250B
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1275183-TZM5250B
Product Name Electronic Wholesale - TZM5250B
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1464730 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details