Zener Diode 17V 500mW ±2% Surface Mount SOD-80 MiniMELF
DIODE ZENER 17V 500MW SOD80
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | TZM5247C-GS08-ND | TZM5247C-GS08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 |