Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes 16 Volt 0.5 Watt 5%
DIODE ZENER 16V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZM5246B-GS18-ND | TZM5246B-GS18 | TZM5246B-GS18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| Life Cycle Stage | Active |