Manufacturer: Vishay
Win Source Part Number: 035525-TZM5245B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Zener Diode 15V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 15V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 15V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode Single 15V 5% 16Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5245B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 16Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 16Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5245B-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 500MW SOD80
Zener Diodes 15 Volt 0.5 Watt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 035525-TZM5245B-GS08 | TZM5245B-GS08TR-ND | 287-TZM5245B-GS08 | TZM5245B-GS08 | TZM5245B-GS08 |
| Product Name | Diodes - Zener - Single - TZM5245B-GS08 | Single Zener Diodes | Automotive 15V 16Ohm 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| VZ | 15 volts | 15 volts | 15 volts | ||
| ZZT | 16 ohms | 16 ohms | 16 ohms |