Vishay Precision Group Single Zener Diodes TZM5237B-GS08

Description
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZM5237B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5237B-GS08TR-ND
Single Zener Diodes TZM5237B-GS08TR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5237B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5237B-GS08DKR-ND
Single Zener Diodes TZM5237B-GS08DKR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5237B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5237B-GS08CT-ND
Single Zener Diodes TZM5237B-GS08CT-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TZM5237B-GS08 - 035519-TZM5237B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZM5237B-GS08
035519-TZM5237B-GS08
Diodes - Zener - Single - TZM5237B-GS08 035519-TZM5237B-GS08
Manufacturer: Vishay Win Source Part Number: 035519-TZM5237B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 035519-TZM5237B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8.2V 0.5W Zener Diode - 287-TZM5237B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.5W Zener Diode
287-TZM5237B-GS08
8.2V 0.5W Zener Diode 287-TZM5237B-GS08
Zener Diode, 8.2V V(Z), 5%, 0.5W, Product overview: TZM5237B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5237B-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 5%, 0.5W, Product overview: TZM5237B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5237B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZM5237B-GS08
Zener Diodes TZM5237B-GS08
Zener Diodes 8.2 Volt 0.5 Watt

Zener Diodes 8.2 Volt 0.5 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZM5237B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZM5237B-GS08
Discrete Semiconductor Products - Diodes - Zener TZM5237B-GS08
DIODE ZENER 8.2V 500MW SOD80

DIODE ZENER 8.2V 500MW SOD80

Supplier's Site
Zener Diode, 500Mw, 8.2V, Sod-80; Zener Voltage Nom Vishay - 48F4723 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Sod-80; Zener Voltage Nom Vishay
48F4723
Zener Diode, 500Mw, 8.2V, Sod-80; Zener Voltage Nom Vishay 48F4723
ZENER DIODE, 500mW, 8.2V, SOD-80; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.2V, SOD-80; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode Zener Single 8.2V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R - 884-TZM5237B-GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 8.2V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R
884-TZM5237B-GS08
Diode Zener Single 8.2V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R 884-TZM5237B-GS08
Diode Zener Single 8.2V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R

Diode Zener Single 8.2V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZM5237B-GS08TR-ND 035519-TZM5237B-GS08 287-TZM5237B-GS08 TZM5237B-GS08 TZM5237B-GS08 48F4723 884-TZM5237B-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - TZM5237B-GS08 8.2V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 8.2V, Sod-80; Zener Voltage Nom Vishay Diode Zener Single 8.2V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Life Cycle Stage Active Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data