Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 7.5V 500MW SOD80
Zener Diode, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 7.5 Volt 0.5 Watt 5%
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZM5236B-GS18-ND | TZM5236B-GS18 | 33C2179 | TZM5236B-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Full Reel; Zener Voltage Nom Vishay | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | SOD-80; SOD-80 | |
| VZ | 7.5 volts | |||
| ZZT | 6 ohms |