Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1275179-TZM5236B-GS0
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Family Name: TZM5236B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 6 Ohm
Alternative Parts (Cross-Reference): LLZ5236B; JANTXV1N4100UR-1-TR;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Zener Diode, 7.5V V(Z), 5%, 0.5W, Product overview: TZM5236B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5236B-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE, ZENER, 500mW, 7.5V, SOD-80-2, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 7.5V 500MW SOD80
Zener Diodes 7.5 Volt 0.5 Watt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1275179-TZM5236B-GS08 | 287-TZM5236B-GS08 | TZM5236B-GS08CT-ND | 33C2178 | TZM5236B-GS08 | TZM5236B-GS08 |
| Product Name | Diodes - Zener - Single - TZM5236B-GS08 | 7.5V 0.5W Zener Diode | Single Zener Diodes | Diode, Zener, 500Mw, 7.5V, Sod-80-2, Full Reel; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |||
| ZZT | 6 ohms | 6 ohms | 6 ohms | |||
| IR | 0.0030 mA | 3 mA | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | |
| Package | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 |