Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 15AC1048 |
| Product Name | Zener Voltage Nom Vishay |
| Package | SOD-80; SOD-80 |