Vishay Intertechnology, Inc. 6V Zener Diode TZM5233B-GS08

Description
Zener Diode, single, Two Terminal, 6V V(Z), 5%, do-213Aa |Vishay TZM5233B-GS08 Product overview: TZM5233B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5233B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, single, Two Terminal, 6V V(Z), 5%, do-213Aa |Vishay TZM5233B-GS08 Product overview: TZM5233B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5233B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V Zener Diode - 287-TZM5233B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Zener Diode
287-TZM5233B-GS08
6V Zener Diode 287-TZM5233B-GS08
Zener Diode, single, Two Terminal, 6V V(Z), 5%, do-213Aa |Vishay TZM5233B-GS08 Product overview: TZM5233B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5233B-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, single, Two Terminal, 6V V(Z), 5%, do-213Aa |Vishay TZM5233B-GS08 Product overview: TZM5233B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5233B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1219162-TZM5233B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1219162-TZM5233B-GS08
Discrete Semiconductor Products - Diodes - Zener - Single 1219162-TZM5233B-GS08
Win Source Part Number: 1219162-TZM5233B-GS0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V Voltage - Zener (Nom) (Vz): 6 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80 MiniMELF Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: TZM5233B-GS08GICT,TZ M5233B-GS08GITR,TZM5 233B-GS08GIDKR,TZM52 33B-GS08-ND Base Product Number: TZM5233

Win Source Part Number: 1219162-TZM5233B-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 6 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZM5233B-GS08GICT,TZM5233B-GS08GITR,TZM5233B-GS08GIDKR,TZM5233B-GS08-ND
Base Product Number: TZM5233

Buy Now Datasheet
Single Zener Diodes - TZM5233B-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5233B-GS08GICT-ND
Single Zener Diodes TZM5233B-GS08GICT-ND
Zener Diode 6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5233B-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5233B-GS08GITR-ND
Single Zener Diodes TZM5233B-GS08GITR-ND
Zener Diode 6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5233B-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5233B-GS08GIDKR-ND
Single Zener Diodes TZM5233B-GS08GIDKR-ND
Zener Diode 6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZM5233B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZM5233B-GS08
Discrete Semiconductor Products - Diodes - Zener TZM5233B-GS08
DIODE ZENER 6V 500MW SOD80

DIODE ZENER 6V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-TZM5233B-GS08 1219162-TZM5233B-GS08 TZM5233B-GS08GICT-ND TZM5233B-GS08
Product Name 6V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AC, MINI-MELF, SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 6 volts 6 volts 6 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data