Vishay Intertechnology, Inc. Automotive 5.6V 500mW Zener Diode TZM5232B-GS18

Description
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5232B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5232B-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5232B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5232B-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5.6V 500mW Zener Diode - 287-TZM5232B-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.6V 500mW Zener Diode
287-TZM5232B-GS18
Automotive 5.6V 500mW Zener Diode 287-TZM5232B-GS18
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5232B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5232B-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5232B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5232B-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380187-TZM5232B-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380187-TZM5232B-GS18
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380187-TZM5232B-GS18
Win Source Part Number: 1380187-TZM5232B-GS1 8 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 175°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80 MiniMELF Base Product Number: TZM5232 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 11 Ohms

Win Source Part Number: 1380187-TZM5232B-GS18
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 175°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Base Product Number: TZM5232
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms

Buy Now Datasheet
Single Zener Diodes - 112-TZM5232B-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZM5232B-GS18TR-ND
Single Zener Diodes 112-TZM5232B-GS18TR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZM5232B-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZM5232B-GS18DKR-ND
Single Zener Diodes 112-TZM5232B-GS18DKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZM5232B-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZM5232B-GS18CT-ND
Single Zener Diodes 112-TZM5232B-GS18CT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZM5232B-GS18
Zener Diodes TZM5232B-GS18
Zener Diodes 5.6 Volt 0.5 Watt 5%

Zener Diodes 5.6 Volt 0.5 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZM5232B-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZM5232B-GS18
Discrete Semiconductor Products - Diodes - Zener TZM5232B-GS18
DIODE ZENER 5.6V 500MW SOD80

DIODE ZENER 5.6V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZM5232B-GS18 1380187-TZM5232B-GS18 112-TZM5232B-GS18TR-ND TZM5232B-GS18 TZM5232B-GS18
Product Name Automotive 5.6V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AC, MINI-MELF, SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data