Manufacturer: Vishay
Win Source Part Number: 937954-TZM5231B-GS18
Operating Temperature Range: 175°C
Features: Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TZM5231
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZM5231B-GS18GICT, TZM5231B-GS18GITR, TZM5231B-GS18GIDKR
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Diode Zener Single 5.1V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5231B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5231B-GS18 can be used for catalog matching and distributor lookup.
ZENER DIODE, 500mW, 5.1V, SOD-80, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
Zener Diodes 5.1 Volt 0.5 Watt 5%
DIODE ZENER 5.1V 500MW SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 937954-TZM5231B-GS18 | TZM5231B-GS18GIDKR-ND | 287-TZM5231B-GS18 | 18M3285 | TZM5231B-GS18 | TZM5231B-GS18 |
| Product Name | Diodes - Zener - Single - TZM5231B-GS18 | Single Zener Diodes | Automotive 5.1V 500mW Zener Diode | Zener Diode, 500Mw, 5.1V, Sod-80, Full Reel; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80; SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | |
| RoHS Compliant | RoHS | |||||
| VZ | 5.1 volts | 5.1 volts | ||||
| ZZT | 17 ohms | 17 ohms |