Diode Zener Single 2.7V 5% 500mW
Diode Zener Single 2.7V 5% 500mW
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode, 2.7V V(Z), 5%, 0.5W, Product overview: TZM5223B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5223B-GS08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 981415-TZM5223B-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 75 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZM5223B-GS08GICT,TZ
Base Product Number: TZM5223
DIODE ZENER 2.7V 500MW SOD80
Zener Diodes 2.7 Volt 0.5 Watt
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8185257P | 8185257 | TZM5223B-GS08GITR-ND | 287-TZM5223B-GS08 | 981415-TZM5223B-GS08 | TZM5223B-GS08 | TZM5223B-GS08 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | 2.7V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-80; SOD-80 | Sod-80 | Tape and Reel | DO-213AC, MINI-MELF, SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| VZ | 2.7 volts | 2.7 volts | 2.7 volts |