The Aluminum Electrolytic Capacitor, with a capacitance of 20 µF and a voltage rating of 400 V, features a tolerance of ±20%. This axial capacitor is designed for applications requiring low leakage current and long shelf life, making it suitable for use in electronic devices such as TV sets, auto radios, and testing equipment. The operating temperature range for this capacitor is -40 °C to +85 °C for lower voltage ratings, and -20 °C to +85 °C for higher voltage ratings. The capacitor is RoHS compliant, ensuring it meets environmental standards. Its compact dimensions and reliable performance make it a viable option for various electronic projects.
20µF 400V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 20UF 400V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 400V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:-; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TVAN1652-E3-ND | TVAN1652-E3 | 70M8647 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 20Uf, 400V, 20%, Axial; Capacitance Vishay |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can | |
| Packing Method | Bulk | Bulk; Bulk |