Vishay Precision Group Aluminum Electrolytic Capacitors TVAN1304.1

Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVAN1304.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVAN1304.1-ND
Aluminum Electrolytic Capacitors TVAN1304.1-ND
10µF 50V Aluminum Electrolytic Capacitors Axial, Can

10µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 50V, Axial; Capacitance Vishay - 89F611 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 50V, Axial; Capacitance Vishay
89F611
Aluminum Electrolytic Capacitor, 10Uf, 50V, Axial; Capacitance Vishay 89F611
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVAN1304.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVAN1304.1
Capacitors - Aluminum Electrolytic Capacitors TVAN1304.1
CAP ALUM 10UF 50V AXIAL

CAP ALUM 10UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVAN1304.1-ND 89F611 TVAN1304.1
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details