Vishay Precision Group Aluminum Electrolytic Capacitors TVAN1304.1-E3

Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVAN1304.1-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVAN1304.1-E3-ND
Aluminum Electrolytic Capacitors TVAN1304.1-E3-ND
10µF 50V Aluminum Electrolytic Capacitors Axial, Can

10µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVAN1304.1-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVAN1304.1-E3
Capacitors - Aluminum Electrolytic Capacitors TVAN1304.1-E3
CAP ALUM 10UF 50V AXIAL

CAP ALUM 10UF 50V AXIAL

Supplier's Site
Capacitor Alum Elec, 10Uf, 50V, Axial; Capacitance Vishay - 65K2197 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 50V, Axial; Capacitance Vishay
65K2197
Capacitor Alum Elec, 10Uf, 50V, Axial; Capacitance Vishay 65K2197
CAPACITOR ALUM ELEC, 10UF, 50V, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 50V, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVAN1304.1-E3-ND TVAN1304.1-E3 65K2197
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10Uf, 50V, Axial; Capacitance Vishay
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C652T250CE1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details