Vishay Precision Group Aluminum Electrolytic Capacitors TVAN1220-E3

Description
20µF 30V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 30V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVAN1220-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVAN1220-E3-ND
Aluminum Electrolytic Capacitors TVAN1220-E3-ND
20µF 30V Aluminum Electrolytic Capacitors Axial, Can

20µF 30V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVAN1220-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVAN1220-E3
Capacitors - Aluminum Electrolytic Capacitors TVAN1220-E3
CAP ALUM 20UF 30V AXIAL

CAP ALUM 20UF 30V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 20Uf, 30V, Axial; Capacitance Vishay - 65K2196 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 30V, Axial; Capacitance Vishay
65K2196
Aluminum Electrolytic Capacitor, 20Uf, 30V, Axial; Capacitance Vishay 65K2196
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 30V, AXIAL; Capacitance:20µF; Voltage(DC):30V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 30V, AXIAL; Capacitance:20µF; Voltage(DC):30V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVAN1220-E3-ND TVAN1220-E3 65K2196
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 30V, Axial; Capacitance Vishay
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details