100µF 25V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 100UF 25V AXIAL Product overview: TVAN1207.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1207.1 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 25V AXIAL
100uF 25V 9.525x23.8 85 Axi
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVAN1207.1-ND | 58-TVAN1207.1 | TVAN1207.1 | 66C2087 |
| Product Name | Aluminum Electrolytic Capacitors | 100UF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | 100Uf 25V 9.525X23.8 85 Axi Vishay |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk |