10µF 600V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 10uF 600V (25.4 X 73.025mm) Axial 65°C Product overview: TVA1963 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 600V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1963 can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 600V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 600V, AXIAL; Capacitance:10µF; Voltage(DC):600V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1963-ND | 58-TVA1963 | TVA1963 | 18F241 |
| Product Name | Aluminum Electrolytic Capacitors | 10uF 600V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 600V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | 20 to 85 C (68 to 185 F) | 20 to 65 C (68 to 149 F) | 20 to 85 C (68 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |