Win Source Part Number: 1042009-TVA1908-E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TVA ATOM®
Package: Bulk
Applications: Audio
Standard Package: 85
Capacitance: 40 µF
Voltage - Rated: 500 V
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: 20°C ~ 85°C
Dimension: 1.000" Dia x 2.375" L (25.40mm x 60.32mm)
Alternative Parts (Cross-Reference): TC67; WBR40-350A; NLW40-25; EKXJ451ELL390MM20S; EKXJ401ELL390MU20S; UCS2W390MND9TVA1908E
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: Vishay Sprague
Cap Aluminum Lytic 40uF 500V (25.4 X 60.325mm) Axial 65°C Product overview: TVA1908-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1908-E3 can be used for catalog matching and distributor lookup.
40µF 500V Aluminum Electrolytic Capacitors Axial, Can
ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 500V, AXIAL; Capacitance:40µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
CAP ALUM 40UF 500V AXIAL
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1042009-TVA1908-E3 | 58-TVA1908-E3 | TVA1908-E3-ND | 65K2287 | TVA1908-E3 | 70079703 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 40uF 500V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 40Uf, 500V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR, AL ELECTROLYTIC; 40 uF; 0 TO500 WVDC; AXIAL LEADED; -20DEGC; 85 |
| Operating Temperature | 20 to 85 C (68 to 185 F) | 20 to 65 C (68 to 149 F) | 20 to 85 C (68 to 185 F) | 20 to 85 C (68 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |
| WVDC | 500 volts | 475 volts | 500 volts | 500 volts | ||
| WVAC | 500 volts | 475 volts |