Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1803.1

Description
16µF 475V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
16µF 475V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-2249-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-2249-ND
Aluminum Electrolytic Capacitors 718-2249-ND
16µF 475V Aluminum Electrolytic Capacitors Axial, Can

16µF 475V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
16UF 475V Capacitor
58-TVA1803.1
16UF 475V Capacitor 58-TVA1803.1
CAP ALUM 16UF 475V AXIAL Product overview: TVA1803.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16UF, 475V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16UF, 475V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1803.1 can be used for catalog matching and distributor lookup.

CAP ALUM 16UF 475V AXIAL Product overview: TVA1803.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16UF, 475V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16UF, 475V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1803.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 16Uf, 475V, Alu Elec, Axial; Capacitance Vishay - 07J9567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 16Uf, 475V, Alu Elec, Axial; Capacitance Vishay
07J9567
Cap, 16Uf, 475V, Alu Elec, Axial; Capacitance Vishay 07J9567
CAP, 16UF, 475V, ALU ELEC, AXIAL; Capacitance:16µF; Voltage(DC):475V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: No

CAP, 16UF, 475V, ALU ELEC, AXIAL; Capacitance:16µF; Voltage(DC):475V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1803.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1803.1
Capacitors - Aluminum Electrolytic Capacitors TVA1803.1
CAP ALUM 16UF 475V AXIAL

CAP ALUM 16UF 475V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2249-ND 58-TVA1803.1 07J9567 TVA1803.1
Product Name Aluminum Electrolytic Capacitors 16UF 475V Capacitor Cap, 16Uf, 475V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 16 microF 16 microF 16 microF 16 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details