Vishay Precision Group Aluminum Electrolytic Capacitors TVA1720

Description
200µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
200µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1720-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1720-ND
Aluminum Electrolytic Capacitors TVA1720-ND
200µF 450V Aluminum Electrolytic Capacitors Axial, Can

200µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 200Uf, 450V, Wire; Capacitance Vishay - 18F2912 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 200Uf, 450V, Wire; Capacitance Vishay
18F2912
Aluminum Electrolytic Capacitor, 200Uf, 450V, Wire; Capacitance Vishay 18F2912
ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 450V, WIRE; Capacitance:200µF; Voltage(DC):450V; Capacitance Tolerance:-; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Diameter:-; Product Height:-; ESR:-; Qualification:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 450V, WIRE; Capacitance:200µF; Voltage(DC):450V; Capacitance Tolerance:-; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Diameter:-; Product Height:-; ESR:-; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TVA1720-ND 18F2912
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 200Uf, 450V, Wire; Capacitance Vishay
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 200 microF 200 microF
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details