Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1716

Description
80µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
80µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-TVA1716-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1716-ND
Aluminum Electrolytic Capacitors 718-TVA1716-ND
80µF 450V Aluminum Electrolytic Capacitors Axial, Can

80µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
80uF 450V Capacitor
58-TVA1716
80uF 450V Capacitor 58-TVA1716
Cap Aluminum Lytic 80uF 450V (25.4 X 66.675mm) Axial 85°C Product overview: TVA1716 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1716 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 80uF 450V (25.4 X 66.675mm) Axial 85°C Product overview: TVA1716 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1716 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay - 18F235 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay
18F235
Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay 18F235
ALUMINUM ELECTROLYTIC CAPACITOR, 80UF, 450V, AXIAL; Capacitance:80µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 80UF, 450V, AXIAL; Capacitance:80µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1716 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1716
Capacitors - Aluminum Electrolytic Capacitors TVA1716
CAP ALUM 80UF 450V AXIAL

CAP ALUM 80UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TVA1716-ND 58-TVA1716 18F235 TVA1716
Product Name Aluminum Electrolytic Capacitors 80uF 450V Capacitor Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 80 microF 80 microF 80 microF 80 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1713225 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers