The Aluminum Electrolytic Capacitor with a capacitance of 50 µF and a voltage rating of 450 V is designed for applications requiring reliable performance in compact spaces. It features an axial leaded configuration, making it suitable for various electronic devices, including TV sets and radios. The capacitor operates within a temperature range of -20 °C to +85 °C, ensuring versatility in different environments. It is characterized by low leakage current and a long shelf life, which enhances its reliability in long-term applications. The part number associated with this capacitor is TVA1310, and it is compliant with RoHS standards. This product is ideal for engineers seeking a dependable capacitor for their electronic projects.
Cap Aluminum Lytic 50uF 450V (28.575 X 53.975mm) Axial 85°C Product overview: TVA1713 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1713 can be used for catalog matching and distributor lookup.
50µF 450V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 50UF 450V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 450V, AXIAL; Capacitance:50µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1713 | TVA1713-ND | TVA1713 | 07J9565 |
| Product Name | 50uF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 50Uf, 450V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 20 (+/- %) |