CAP ALUM 10UF 450V AXIAL Product overview: TVA1705-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1705-E3 can be used for catalog matching and distributor lookup.
10µF 450V Aluminum Electrolytic Capacitors Axial, Can
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, AXIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:-RoHS Compliant: Yes
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
CAP ALUM 10UF 450V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1705-E3 | TVA1705-E3-ND | 65K2275 | 70079697 | TVA1705-E3 |
| Product Name | 10UF 450V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 450V, Axial; Capacitance Vishay | CAPACITOR, AL ELECTROLYTIC; 10 uF; 0 TO450 WVDC; AXIAL LEADED; -20DEGC; 85 | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |