Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1701

Description
2µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
2µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1701-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1701-ND
Aluminum Electrolytic Capacitors TVA1701-ND
2µF 450V Aluminum Electrolytic Capacitors Axial, Can

2µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
2UF 450V Capacitor
58-TVA1701
2UF 450V Capacitor 58-TVA1701
CAP ALUM 2UF 450V AXIAL Product overview: TVA1701 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1701 can be used for catalog matching and distributor lookup.

CAP ALUM 2UF 450V AXIAL Product overview: TVA1701 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1701 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1701 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1701
Capacitors - Aluminum Electrolytic Capacitors TVA1701
CAP ALUM 2UF 450V AXIAL

CAP ALUM 2UF 450V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay - 18F1534 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay
18F1534
Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay 18F1534
ALUMINUM ELECTROLYTIC CAPACITOR, 2UF, 450V, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 2UF, 450V, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1701-ND 58-TVA1701 TVA1701 18F1534
Product Name Aluminum Electrolytic Capacitors 2UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2 microF 2 microF 2 microF 2 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details