Vishay Precision Group Aluminum Electrolytic Capacitors TVA1613-E3

Description
60µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
60µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1613-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1613-E3-ND
Aluminum Electrolytic Capacitors TVA1613-E3-ND
60µF 350V Aluminum Electrolytic Capacitors Axial, Can

60µF 350V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 60Uf, 350V, Axial; Capacitance Vishay - 65K2268 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 60Uf, 350V, Axial; Capacitance Vishay
65K2268
Aluminum Electrolytic Capacitor, 60Uf, 350V, Axial; Capacitance Vishay 65K2268
ALUMINUM ELECTROLYTIC CAPACITOR, 60UF, 350V, AXIAL; Capacitance:60µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 60UF, 350V, AXIAL; Capacitance:60µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1613-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1613-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1613-E3
CAP ALUM 60UF 350V AXIAL

CAP ALUM 60UF 350V AXIAL

Supplier's Site
Cap Aluminum 60uF 350V (22.225 X 53.975mm) Axial 85C - 874-TVA1613-E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 60uF 350V (22.225 X 53.975mm) Axial 85C
874-TVA1613-E3
Cap Aluminum 60uF 350V (22.225 X 53.975mm) Axial 85C 874-TVA1613-E3
Cap Aluminum 60uF 350V (22.225 X 53.975mm) Axial 85C

Cap Aluminum 60uF 350V (22.225 X 53.975mm) Axial 85C

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1613-E3-ND 65K2268 TVA1613-E3 874-TVA1613-E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 60Uf, 350V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum 60uF 350V (22.225 X 53.975mm) Axial 85C
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 60 microF 60 microF 60 microF 60 microF
Mounting Style Through Hole Through Hole; Axial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details