Vishay Precision Group Aluminum Electrolytic Capacitors TVA1608

Description
20µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1608-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1608-ND
Aluminum Electrolytic Capacitors TVA1608-ND
20µF 350V Aluminum Electrolytic Capacitors Axial, Can

20µF 350V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 20Uf, 350V, Axial; Capacitance Vishay - 18F999 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 350V, Axial; Capacitance Vishay
18F999
Aluminum Electrolytic Capacitor, 20Uf, 350V, Axial; Capacitance Vishay 18F999
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 350V, AXIAL; Capacitance:20µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 350V, AXIAL; Capacitance:20µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1608 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1608
Capacitors - Aluminum Electrolytic Capacitors TVA1608
CAP ALUM 20UF 350V AXIAL

CAP ALUM 20UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1608-ND 18F999 TVA1608
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 350V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1713245 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details