Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1601-E3

Description
4µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
4µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1601-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1601-E3-ND
Aluminum Electrolytic Capacitors TVA1601-E3-ND
4µF 350V Aluminum Electrolytic Capacitors Axial, Can

4µF 350V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1601-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1601-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1601-E3
CAP ALUM 4UF 350V AXIAL

CAP ALUM 4UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TVA1601-E3-ND TVA1601-E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4 microF 4 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details