Vishay Precision Group Aluminum Capacitors - TVA1513E TVA1513E

Description
Manufacturer: Vishay Win Source Part Number: 1001514-TVA1513E Packaging: Bulk Applications: Audio Mounting: Through Hole Polarization: Polar Categories: Capacitors Status: Active Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1001514-TVA1513E Packaging: Bulk Applications: Audio Mounting: Through Hole Polarization: Polar Categories: Capacitors Status: Active Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - TVA1513E - 1001514-TVA1513E - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - TVA1513E
1001514-TVA1513E
Aluminum Capacitors - TVA1513E 1001514-TVA1513E
Manufacturer: Vishay Win Source Part Number: 1001514-TVA1513E Packaging: Bulk Applications: Audio Mounting: Through Hole Polarization: Polar Categories: Capacitors Status: Active Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001514-TVA1513E
Packaging: Bulk
Applications: Audio
Mounting: Through Hole
Polarization: Polar
Categories: Capacitors
Status: Active
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60uF 250V Capacitor
58-TVA1513E
60uF 250V Capacitor 58-TVA1513E
Aluminum Electrolytic Capacitors - Axial Leaded 60uF 250V 22.23x41.28 85 C Axi Product overview: TVA1513E from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1513E can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Axial Leaded 60uF 250V 22.23x41.28 85 C Axi Product overview: TVA1513E from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1513E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
60Uf 250V 22.23X41.28 85 Axi Vishay - 66C2280 - Newark, An Avnet Company
Chicago, IL, United States
60Uf 250V 22.23X41.28 85 Axi Vishay
66C2280
60Uf 250V 22.23X41.28 85 Axi Vishay 66C2280
60uF 250V 22.23x41.28 85 Axi

60uF 250V 22.23x41.28 85 Axi

Supplier's Site
60UF 250V 22.23X41.28 85C AXI - 874-TVA1513E - Utmel Electronic Limited
Hong Kong, China
60UF 250V 22.23X41.28 85C AXI
874-TVA1513E
60UF 250V 22.23X41.28 85C AXI 874-TVA1513E
60UF 250V 22.23X41.28 85C AXI

60UF 250V 22.23X41.28 85C AXI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1001514-TVA1513E 58-TVA1513E 66C2280 874-TVA1513E
Product Name Aluminum Capacitors - TVA1513E 60uF 250V Capacitor 60Uf 250V 22.23X41.28 85 Axi Vishay 60UF 250V 22.23X41.28 85C AXI
Mounting Style Through Hole Through Hole; Through Hole
Packing Method Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers