Vishay Precision Group Aluminum Electrolytic Capacitors TVA1512

Description
50µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
50µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1512-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1512-ND
Aluminum Electrolytic Capacitors TVA1512-ND
50µF 250V Aluminum Electrolytic Capacitors Axial, Can

50µF 250V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
50uF 250V Capacitor
58-TVA1512
50uF 250V Capacitor 58-TVA1512
Cap Aluminum Lytic 50uF 250V (22.225 X 34.925mm) Axial 85°C Product overview: TVA1512 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1512 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 50uF 250V (22.225 X 34.925mm) Axial 85°C Product overview: TVA1512 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - TVA1512 - 1011028-TVA1512 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - TVA1512
1011028-TVA1512
Aluminum Capacitors - TVA1512 1011028-TVA1512
Manufacturer: Vishay Win Source Part Number: 1011028-TVA1512 Packaging: Bulk Voltage Rating: 250V Applications: Audio Mounting: Through Hole Capacitance: 50μF Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -20°C to 85°C Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1011028-TVA1512
Packaging: Bulk
Voltage Rating: 250V
Applications: Audio
Mounting: Through Hole
Capacitance: 50μF
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -20°C to 85°C
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 50Uf, 250V, Axial; Capacitance Vishay - 18F991 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 50Uf, 250V, Axial; Capacitance Vishay
18F991
Aluminum Electrolytic Capacitor, 50Uf, 250V, Axial; Capacitance Vishay 18F991
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 250V, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 250V, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1512 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1512
Capacitors - Aluminum Electrolytic Capacitors TVA1512
CAP ALUM 50UF 250V AXIAL

CAP ALUM 50UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1512-ND 58-TVA1512 1011028-TVA1512 18F991 TVA1512
Product Name Aluminum Electrolytic Capacitors 50uF 250V Capacitor Aluminum Capacitors - TVA1512 Aluminum Electrolytic Capacitor, 50Uf, 250V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF 50 microF 50 microF
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers