40µF 250V Aluminum Electrolytic Capacitors Axial, Can
Manufacturer: Vishay Sprague
Win Source Part Number: 766647-TVA1511
Series: TVA ATOM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: Axial, Can
Voltage Rating: 250V
Applications: Audio
Capacitance: 40μF
Polarization: Polar
Family Name: TVA
Categories: Capacitors
Dimension: 0.625" Dia x 1.750" L (15.88mm x 44.45mm)
Alternative Parts (Cross-Reference): TVA1511-E3;
Introduction Date: December 03, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Cap Aluminum Lytic 40uF 250V (15.875 X 44.45mm) Axial 85°C Product overview: TVA1511 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1511 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 250V, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 40UF 250V AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1511-ND | 766647-TVA1511 | 58-TVA1511 | 18F234 | TVA1511 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - TVA1511 | 40uF 250V Capacitor | Aluminum Electrolytic Capacitor, 40Uf, 250V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |