Manufacturer: Vishay Sprague
Win Source Part Number: 766646-TVA1510
Series: TVA ATOM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: Axial, Can
Voltage Rating: 250V
Applications: Audio
Capacitance: 30μF
Polarization: Polar
Family Name: TVA
Categories: Capacitors
Dimension: 0.625" Dia x 1.500" W (15.87mm x 38.10mm)
Alternative Parts (Cross-Reference): TVA1510-E3;
Introduction Date: December 03, 2006
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Cap Aluminum Lytic 30uF 250V (15.875 X 38.1mm) Axial 85°C Product overview: TVA1510 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1510 can be used for catalog matching and distributor lookup.
30µF 250V Aluminum Electrolytic Capacitors Axial, Can
CAPACITOR ALUM ELEC, 30UF, 250V; Capacitance:30µF; Voltage Rating:250V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:GH RoHS Compliant: No
CAP ALUM 30UF 250V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 766646-TVA1510 | 58-TVA1510 | 718-TVA1510-ND | 18F990 | TVA1510 |
| Product Name | Aluminum Capacitors - TVA1510 | 30uF 250V Capacitor | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 30Uf, 250V; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | |
| WVAC | 250 volts | 250 volts | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |