Cap Aluminum Lytic 10uF 250V (9.525 X 31.75mm) Axial 85°C Product overview: TVA1504-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1504-E3 can be used for catalog matching and distributor lookup.
10µF 250V Aluminum Electrolytic Capacitors Axial, Can
Manufacturer: Vishay Sprague
Win Source Part Number: 777847-TVA1504-E3
Series: TVA ATOM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: Axial, Can
Applications: Audio
Capacitance: 10μF
Polarization: Polar
Family Name: TVA
Categories: Capacitors
Dimension: 0.375" Dia x 1.250" L (9.53mm x 31.75mm)
Voltage Rating DC: 250V
Alternative Parts (Cross-Reference): TVA1504;
Introduction Date: December 03, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
CAP ALUM 10UF 250V AXIAL
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, AXIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1504-E3 | TVA1504-E3-ND | 777847-TVA1504-E3 | TVA1504-E3 | 70079689 | 65K2257 |
| Product Name | 10uF 250V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - TVA1504-E3 | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR, AL ELECTROLYTIC; 10 uF; 0 TO250 WVDC; AXIAL LEADED; -20DEGC; 85 | Aluminum Electrolytic Capacitor, 10Uf, 250V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |