Vishay Precision Group 20UF 200V Capacitor TVA1442.1

Description
CAP ALUM 20UF 200V AXIAL Product overview: TVA1442.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1442.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 20UF 200V AXIAL Product overview: TVA1442.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1442.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20UF 200V Capacitor
58-TVA1442.1
20UF 200V Capacitor 58-TVA1442.1
CAP ALUM 20UF 200V AXIAL Product overview: TVA1442.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1442.1 can be used for catalog matching and distributor lookup.

CAP ALUM 20UF 200V AXIAL Product overview: TVA1442.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1442.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 718-TVA1442.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1442.1-ND
Aluminum Electrolytic Capacitors 718-TVA1442.1-ND
20µF 200V Aluminum Electrolytic Capacitors Axial, Can

20µF 200V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor Alum Elec, 20Uf, 200V, Axial; Capacitance Vishay - 07J9544 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 20Uf, 200V, Axial; Capacitance Vishay
07J9544
Capacitor Alum Elec, 20Uf, 200V, Axial; Capacitance Vishay 07J9544
CAPACITOR ALUM ELEC, 20UF, 200V, AXIAL; Capacitance:20µF; Voltage(DC):200V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: No

CAPACITOR ALUM ELEC, 20UF, 200V, AXIAL; Capacitance:20µF; Voltage(DC):200V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1442.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1442.1
Capacitors - Aluminum Electrolytic Capacitors TVA1442.1
CAP ALUM 20UF 200V AXIAL

CAP ALUM 20UF 200V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1442.1 718-TVA1442.1-ND 07J9544 TVA1442.1
Product Name 20UF 200V Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elec, 20Uf, 200V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details