5µF 200V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 5uF 200V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1438 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1438 can be used for catalog matching and distributor lookup.
CAP ALUM 5UF 200V AXIAL
CAPACITOR ALUM ELEC, 5UF, 200V, AXIAL; Capacitance:5µF; Voltage(DC):200V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1438-ND | 58-TVA1438 | TVA1438 | 07J9543 |
| Product Name | Aluminum Electrolytic Capacitors | 5uF 200V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 5Uf, 200V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |