Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1415

Description
60µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
60µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1415-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1415-ND
Aluminum Electrolytic Capacitors TVA1415-ND
60µF 150V Aluminum Electrolytic Capacitors Axial, Can

60µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
150V 60 uF Capacitor
58-TVA1415
150V 60 uF Capacitor 58-TVA1415
Aluminum Electrolytic Capacitors - Leaded 150V 60 uF Product overview: TVA1415 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 60 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1415 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Leaded 150V 60 uF Product overview: TVA1415 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 60 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1415 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 60Uf, 150V, 20%, Axial; Capacitance Vishay - 66C2244 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 60Uf, 150V, 20%, Axial; Capacitance Vishay
66C2244
Aluminum Electrolytic Capacitor, 60Uf, 150V, 20%, Axial; Capacitance Vishay 66C2244
ALUMINUM ELECTROLYTIC CAPACITOR, 60UF, 150V, 20%, AXIAL; Capacitance:60µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 60UF, 150V, 20%, AXIAL; Capacitance:60µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1415 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1415
Capacitors - Aluminum Electrolytic Capacitors TVA1415
CAP ALUM 60UF 150V AXIAL

CAP ALUM 60UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1415-ND 58-TVA1415 66C2244 TVA1415
Product Name Aluminum Electrolytic Capacitors 150V 60 uF Capacitor Aluminum Electrolytic Capacitor, 60Uf, 150V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 60 microF 60 microF 60 microF 60 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers