Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1412

Description
30µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
30µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1412-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1412-ND
Aluminum Electrolytic Capacitors TVA1412-ND
30µF 150V Aluminum Electrolytic Capacitors Axial, Can

30µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
30uF 150V Capacitor
58-TVA1412
30uF 150V Capacitor 58-TVA1412
Cap Aluminum Lytic 30uF 150V (11.125 X 31.75mm) Axial 85°C Product overview: TVA1412 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1412 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 30uF 150V (11.125 X 31.75mm) Axial 85°C Product overview: TVA1412 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1412 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1412
Capacitors - Aluminum Electrolytic Capacitors TVA1412
CAP ALUM 30UF 150V AXIAL

CAP ALUM 30UF 150V AXIAL

Supplier's Site
Capacitor Alum Elec, 30Uf, 150V; Capacitance Vishay - 18F167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 30Uf, 150V; Capacitance Vishay
18F167
Capacitor Alum Elec, 30Uf, 150V; Capacitance Vishay 18F167
CAPACITOR ALUM ELEC, 30UF, 150V; Capacitance:30µF; Voltage Rating:150V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:EF RoHS Compliant: No

CAPACITOR ALUM ELEC, 30UF, 150V; Capacitance:30µF; Voltage Rating:150V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:EF RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1412-ND 58-TVA1412 TVA1412 18F167
Product Name Aluminum Electrolytic Capacitors 30uF 150V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 30Uf, 150V; Capacitance Vishay
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Mounting Style Through Hole Through Hole; Axial, Can Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details