Vishay Precision Group Aluminum Electrolytic Capacitors TVA1406-E3

Description
10µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
10µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1406-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1406-E3-ND
Aluminum Electrolytic Capacitors TVA1406-E3-ND
10µF 150V Aluminum Electrolytic Capacitors Axial, Can

10µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
CAPACITOR, AL ELECTROLYTIC; 10 uF; 0 TO150 WVDC; AXIAL LEADED; -20DEGC; 85 - 70079683 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 10 uF; 0 TO150 WVDC; AXIAL LEADED; -20DEGC; 85
70079683
CAPACITOR, AL ELECTROLYTIC; 10 uF; 0 TO150 WVDC; AXIAL LEADED; -20DEGC; 85 70079683
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1406-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1406-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1406-E3
CAP ALUM 10UF 150V AXIAL

CAP ALUM 10UF 150V AXIAL

Supplier's Site
Capacitor Alum Elec, 10Uf, 150V, Axial; Capacitance Vishay - 65K2243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 150V, Axial; Capacitance Vishay
65K2243
Capacitor Alum Elec, 10Uf, 150V, Axial; Capacitance Vishay 65K2243
CAPACITOR ALUM ELEC, 10UF, 150V, AXIAL; Capacitance:10µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 150V, AXIAL; Capacitance:10µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1406-E3-ND 70079683 TVA1406-E3 65K2243
Product Name Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 10 uF; 0 TO150 WVDC; AXIAL LEADED; -20DEGC; 85 Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10Uf, 150V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details