Vishay Precision Group Aluminum Electrolytic Capacitors TVA1400-E3

Description
1µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
1µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1400-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1400-E3-ND
Aluminum Electrolytic Capacitors TVA1400-E3-ND
1µF 150V Aluminum Electrolytic Capacitors Axial, Can

1µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1400-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1400-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1400-E3
CAP ALUM 1UF 150V AXIAL

CAP ALUM 1UF 150V AXIAL

Supplier's Site
Capacitor Alum Elec, 1Uf, 150V, Axial; Capacitance Vishay - 65K2239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1Uf, 150V, Axial; Capacitance Vishay
65K2239
Capacitor Alum Elec, 1Uf, 150V, Axial; Capacitance Vishay 65K2239
CAPACITOR ALUM ELEC, 1UF, 150V, AXIAL; Capacitance:1µF; Capacitance Tolerance:-; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Diameter:6.35mm; Height:12.7mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1UF, 150V, AXIAL; Capacitance:1µF; Capacitance Tolerance:-; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Diameter:6.35mm; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1400-E3-ND TVA1400-E3 65K2239
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1Uf, 150V, Axial; Capacitance Vishay
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF
Mounting Style Through Hole Through Hole; Axial, Can Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details