100µF 100V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 100uF 100V (11.125 X 38.1mm) Axial 85°C Product overview: TVA1346 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1346 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 100V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, AXIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1346-ND | 58-TVA1346 | TVA1346 | 90F1428 |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 100V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |